The LD2985AM15R is a linear voltage regulator designed to provide a fixed output voltage with a maximum output current of 150 mA. It features a very low dropout voltage of 280 mV at 150 mA and 7 mV at 1 mA load, making it suitable for low power and low noise applications. The device has a low quiescent current of 2 mA at 150 mA load and less than 1 µA in sleep mode when the inhibit function is activated. The output voltage options include 1.8 V, 2.5 V, 2.8 V, 3.0 V, 3.1 V, 3.3 V, and 5.0 V. The LD2985AM15R is housed in a compact SOT23-5L package and operates over a temperature range of -40 °C to 125 °C. It includes internal current and thermal limiting features, and an external capacitor can be used to reduce output noise to 30 µVrms. Typical applications include cellular phones, laptops, PDAs, and other battery-powered devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LD2985AM15R |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |