STMicroelectronics, Inc. 3.3V 0.225V SOT-23 LDO Voltage Regulator IC LD2982BM33R

Description
3.3V FIXED POSITIVE LDO REGULATOR, 0.225V DROPOUT, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: LD2982BM33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.225V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.225V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2982BM33R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V FIXED POSITIVE LDO REGULATOR, 0.225V DROPOUT, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: LD2982BM33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.225V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.225V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2982BM33R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.225V SOT-23 LDO Voltage Regulator IC
776-LD2982BM33R
3.3V 0.225V SOT-23 LDO Voltage Regulator IC 776-LD2982BM33R
3.3V FIXED POSITIVE LDO REGULATOR, 0.225V DROPOUT, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: LD2982BM33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.225V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.225V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2982BM33R can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 0.225V DROPOUT, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: LD2982BM33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.225V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.225V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2982BM33R can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3489-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3489-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3489-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD2982BM33R - 123814-LD2982BM33R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD2982BM33R
123814-LD2982BM33R
PMIC - PMIC - Voltage Regulators - Linear - LD2982BM33R 123814-LD2982BM33R
Manufacturer: STMicroelectronics Win Source Part Number: 123814-LD2982BM33R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.225V @ 50mA Operating Supply Current: 150μA to 1.2mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): LP2985-33DBVT; MIC5205-3.3BM5 TR; MIC5205-3.3YM5; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 123814-LD2982BM33R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.225V @ 50mA
Operating Supply Current: 150μA to 1.2mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LP2985-33DBVT; MIC5205-3.3BM5 TR; MIC5205-3.3YM5;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD2982BM33R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD2982BM33R
PMIC - Voltage Regulators - Linear LD2982BM33R
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD2982BM33R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD2982BM33R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD2982BM33R
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LD2982BM33R 497-3489-2-ND 123814-LD2982BM33R LD2982BM33R LD2982BM33R
Product Name 3.3V 0.225V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LD2982BM33R PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Dropout Voltage 0.1200 volts 0.2250 volts 0.2250 volts
Unlock Full Specs
to access all available technical data