The LD2981CU18TR is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power applications. It features an ultra-low dropout voltage of 0.12 V at a 50 mA load and 7 mV at a 1 mA load, making it suitable for battery-powered devices. The device has a very low quiescent current of 80 µA in active mode and a maximum of 1 µA in shutdown mode, which can be controlled via a TTL-compatible logic pin. It guarantees an output current of up to 50 mA and offers output voltage options of 1.8 V, 3.0 V, 3.3 V, and 5.0 V with a tolerance of ±0.5% for the A version. The regulator operates over a temperature range of -40 to 125 °C and is compatible with low ESR ceramic capacitors, ensuring stable performance. Typical applications include cellular phones, laptops, PDAs, and other portable electronics.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LD2981CU18TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |