STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 0.1A, Sot-89-3; Output Type Stmicroelectronics LD2981ABU33TR

Description
LDO, FIXED, 3.3V, 0.1A, SOT-89-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:SOT-89 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.1A, SOT-89-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:SOT-89 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.1A, Sot-89-3; Output Type Stmicroelectronics - 51AC9073 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, Sot-89-3; Output Type Stmicroelectronics
51AC9073
Ldo, Fixed, 3.3V, 0.1A, Sot-89-3; Output Type Stmicroelectronics 51AC9073
LDO, FIXED, 3.3V, 0.1A, SOT-89-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:SOT-89 RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, SOT-89-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:SOT-89 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9073
Product Name Ldo, Fixed, 3.3V, 0.1A, Sot-89-3; Output Type Stmicroelectronics
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details