STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C; Output Type Stmicroelectronics LD2981ABM33TR

Description
LDO, FIXED, 3.3V, 0.1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C; Output Type Stmicroelectronics - 07AH6625 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C; Output Type Stmicroelectronics
07AH6625
Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C; Output Type Stmicroelectronics 07AH6625
LDO, FIXED, 3.3V, 0.1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23, Full Reel; Output Type Stmicroelectronics - 89K1275 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23, Full Reel; Output Type Stmicroelectronics
89K1275
Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23, Full Reel; Output Type Stmicroelectronics 89K1275
LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.1A, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 07AH6625 89K1275
Product Name Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C; Output Type Stmicroelectronics Ldo Voltage Regulator, 3.3V, 0.1A, 5-Sot-23, Full Reel; Output Type Stmicroelectronics
Input Voltage 2.5 to 16 volts 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details