Manufacturer: STMicroelectronics
Win Source Part Number: 018537-LD2981ABM33TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.18V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.375V @ 100mA
Operating Supply Current: 150μA to 2.6mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): XC6221A332MR; LD2981CM33TR; LD2981ABM33TR; LD2980CM33TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
3.3V LDO 100mA SOT-23 0.75% Acc. Product overview: LD2981ABM33TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2981ABM33TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 100MA SOT23-5
IC REG LINEAR 3.3V 100MA SOT23-5
IC REG LINEAR 3.3V 100MA SOT23-5
LDO Voltage Regulators 3.3V 100mA Positive
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018537-LD2981ABM33TR | 497-1521-1-ND | 776-LD2981ABM33TR | LD2981ABM33TR | LD2981ABM33TR | LD2981ABM33TR | LD2981ABM33TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD2981ABM33TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 100mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active |