Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1052022-LD2980CU50TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.225V @ 50mA
Operating Supply Current: 150μA to 1.2mA
PSRR: 63dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
5V FIXED POSITIVE LDO REGULATOR, 0.225V DROPOUT, PSSO3, LEAD FREE, SOT-89, 3 PIN Product overview: LD2980CU50TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.225V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.225V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2980CU50TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 50MA SOT89-3
IC REG LINEAR 5V 50MA SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-3481-2-ND | 1052022-LD2980CU50TR | 776-LD2980CU50TR | LD2980CU50TR | LD2980CU50TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD2980CU50TR | 5V 0.225V SOT-89 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89-3 | Other; TO-243AA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |