STMicroelectronics, Inc. 3.3V 50mA 16V SOT-23 LDO Voltage Regulator IC LD2980CM33TR

Description
3.3V 50mA LDO Voltage Regulator, SOT-23-5, 16V In, 80uA Ib Product overview: LD2980CM33TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2980CM33TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V 50mA LDO Voltage Regulator, SOT-23-5, 16V In, 80uA Ib Product overview: LD2980CM33TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2980CM33TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 50mA 16V SOT-23 LDO Voltage Regulator IC
776-LD2980CM33TR
3.3V 50mA 16V SOT-23 LDO Voltage Regulator IC 776-LD2980CM33TR
3.3V 50mA LDO Voltage Regulator, SOT-23-5, 16V In, 80uA Ib Product overview: LD2980CM33TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2980CM33TR can be used for catalog matching and distributor lookup.

3.3V 50mA LDO Voltage Regulator, SOT-23-5, 16V In, 80uA Ib Product overview: LD2980CM33TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2980CM33TR can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3479-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3479-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3479-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3479-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3479-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3479-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3479-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3479-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3479-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 151819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
151819
Voltage Regulators 151819
Ultra LDO voltage reg with low ESR

Ultra LDO voltage reg with low ESR

Supplier's Site
Voltage Regulators - 151821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
151821
Voltage Regulators 151821
Ultra LDO voltage reg with low ESR

Ultra LDO voltage reg with low ESR

Supplier's Site
Voltage Regulators - 151821P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
151821P
Voltage Regulators 151821P
Ultra LDO voltage reg with low ESR

Ultra LDO voltage reg with low ESR

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LD2980CM33TR - 018535-LD2980CM33TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD2980CM33TR
018535-LD2980CM33TR
PMIC - PMIC - Voltage Regulators - Linear - LD2980CM33TR 018535-LD2980CM33TR
Manufacturer: STMicroelectronics Win Source Part Number: 018535-LD2980CM33TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.225V @ 50mA Operating Supply Current: 150μA to 1.2mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): XC6221A332MR; LD2981CM33TR; LD2981ABM33TR; LD2980CM33TR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 018535-LD2980CM33TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.225V @ 50mA
Operating Supply Current: 150μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): XC6221A332MR; LD2981CM33TR; LD2981ABM33TR; LD2980CM33TR;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD2980CM33TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD2980CM33TR
PMIC - Voltage Regulators - Linear LD2980CM33TR
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD2980CM33TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD2980CM33TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD2980CM33TR
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD2980CM33TR
LDO Voltage Regulators LD2980CM33TR
LDO Voltage Regulators 3.3V 50mA Positive

LDO Voltage Regulators 3.3V 50mA Positive

Buy Now Datasheet
IC REG LDO 3.3V 50MA SOT23-5 - LD2980CM33TR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC REG LDO 3.3V 50MA SOT23-5
LD2980CM33TR
IC REG LDO 3.3V 50MA SOT23-5 LD2980CM33TR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD2980CM33TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD2980CM33TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD2980CM33TR
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LD2980CM33TR 497-3479-1-ND 151819 018535-LD2980CM33TR LD2980CM33TR LD2980CM33TR LD2980CM33TR LD2980CM33TR LD2980CM33TR
Product Name 3.3V 50mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - LD2980CM33TR PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators IC REG LDO 3.3V 50MA SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 SOT23
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
IQ 1.00E-4 amps 1.50E-4 amps 1.50E-4 amps
Unlock Full Specs
to access all available technical data