The LD2980ABM36TR is a linear voltage regulator from Quarktwin Technology Ltd. designed for low power applications. It features an ultra-low dropout voltage of 0.12 V at a 50 mA load and 7 mV at a 1 mA load, making it suitable for battery-powered devices. The device has a guaranteed output current of up to 50 mA and operates with low ESR ceramic capacitors. It offers a very low quiescent current of 80 µA in active mode and a maximum of 1 µA in shutdown mode, which is controlled via a TTL-compatible logic pin. The output voltage options include 3.0 V, with a tolerance of ±0.5% available in the A version. The regulator operates within a temperature range of -40 to 125 °C and has a low noise output voltage of 160 µVRMS. The compact SOT23-5L package allows for easy integration into various applications, including cellular phones, laptops, and personal digital assistants.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LD2980ABM36TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |