STMicroelectronics, Inc. Ldo, Fixed, 3V, 0.05A, -40 To 125Deg C; Output Type Stmicroelectronics LD2980ABM30TR

Description
LDO, FIXED, 3V, 0.05A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3V, 0.05A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 0.05A, -40 To 125Deg C; Output Type Stmicroelectronics - 07AH6624 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.05A, -40 To 125Deg C; Output Type Stmicroelectronics
07AH6624
Ldo, Fixed, 3V, 0.05A, -40 To 125Deg C; Output Type Stmicroelectronics 07AH6624
LDO, FIXED, 3V, 0.05A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3V, 0.05A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH6624
Product Name Ldo, Fixed, 3V, 0.05A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details