STMicroelectronics, Inc. 1.8V 50MA SOT23 LDO Voltage Regulator IC LD2980ABM18TR

Description
IC REG LINEAR 1.8V 50MA SOT23-5 Product overview: LD2980ABM18TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 50MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD2980ABM18TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 50MA SOT23-5 Product overview: LD2980ABM18TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 50MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD2980ABM18TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 50MA SOT23 LDO Voltage Regulator IC
699-LD2980ABM18TR
1.8V 50MA SOT23 LDO Voltage Regulator IC 699-LD2980ABM18TR
IC REG LINEAR 1.8V 50MA SOT23-5 Product overview: LD2980ABM18TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 50MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD2980ABM18TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 50MA SOT23-5 Product overview: LD2980ABM18TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 50MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD2980ABM18TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD2980ABM18TR - 118254-LD2980ABM18TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD2980ABM18TR
118254-LD2980ABM18TR
PMIC - PMIC - Voltage Regulators - Linear - LD2980ABM18TR 118254-LD2980ABM18TR
Manufacturer: STMicroelectronics Win Source Part Number: 118254-LD2980ABM18TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.225V @ 50mA Operating Supply Current: 150μA to 1.2mA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 118254-LD2980ABM18TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.225V @ 50mA
Operating Supply Current: 150μA to 1.2mA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC REG LINEAR 1.8V 50MA SOT23-5 - 761-LD2980ABM18TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 50MA SOT23-5
761-LD2980ABM18TR
IC REG LINEAR 1.8V 50MA SOT23-5 761-LD2980ABM18TR
IC REG LINEAR 1.8V 50MA SOT23-5

IC REG LINEAR 1.8V 50MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LD2980ABM18TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD2980ABM18TR
PMIC - Voltage Regulators - Linear LD2980ABM18TR
IC REG LINEAR 1.8V 50MA SOT23-5

IC REG LINEAR 1.8V 50MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LD2980ABM18TR 118254-LD2980ABM18TR 761-LD2980ABM18TR LD2980ABM18TR
Product Name 1.8V 50MA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD2980ABM18TR IC REG LINEAR 1.8V 50MA SOT23-5 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 1.8 volts 1.8 volts 1.8 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
VIN 16 volts 16 volts 2.5 volts
Unlock Full Specs
to access all available technical data