STMicroelectronics, Inc. 3.3V 0.6V LDO Voltage Regulator IC LD2979Z33AP

Description
3.3V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, BCY3, LEAD FREE, TO-92, 3 PIN Product overview: LD2979Z33AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD2979Z33AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, BCY3, LEAD FREE, TO-92, 3 PIN Product overview: LD2979Z33AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD2979Z33AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 0.6V LDO Voltage Regulator IC
699-LD2979Z33AP
3.3V 0.6V LDO Voltage Regulator IC 699-LD2979Z33AP
3.3V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, BCY3, LEAD FREE, TO-92, 3 PIN Product overview: LD2979Z33AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD2979Z33AP can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, BCY3, LEAD FREE, TO-92, 3 PIN Product overview: LD2979Z33AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.6V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD2979Z33AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD2979Z33AP - 778427-LD2979Z33AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD2979Z33AP
778427-LD2979Z33AP
PMIC - PMIC - Voltage Regulators - Linear - LD2979Z33AP 778427-LD2979Z33AP
Manufacturer: STMicroelectronics Win Source Part Number: 778427-LD2979Z33AP Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 50mA Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 170μA ~ 13mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-92-3 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.6V @ 50mA Alternative Parts (Cross-Reference): LP2950-33LPRE3; LD2979Z33AP; SPX2950CN-3.3/TR; SPX2950ACN-3.3/TR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778427-LD2979Z33AP
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 170μA ~ 13mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-92-3
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.6V @ 50mA
Alternative Parts (Cross-Reference): LP2950-33LPRE3; LD2979Z33AP; SPX2950CN-3.3/TR; SPX2950ACN-3.3/TR;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD2979Z33AP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD2979Z33AP
PMIC - Voltage Regulators - Linear LD2979Z33AP
IC REG LINEAR 3.3V 50MA TO92-3

IC REG LINEAR 3.3V 50MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LD2979Z33AP 778427-LD2979Z33AP LD2979Z33AP
Product Name 3.3V 0.6V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD2979Z33AP PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-226-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Output Voltage 3.3 volts 3.3 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps
IQ 1.70E-4 amps
Unlock Full Specs
to access all available technical data