3.3V LDO Regulator, 50mA, 200mV Dropout, SOT-23-5 Product overview: LD2979M33TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD2979M33TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018529-LD2979M33TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.2V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 50mA
Operating Supply Current: 170μA to 13mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): XC6210B332MR; LDK320M33R; LD2980CM33TR;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
IC REG LINEAR 3.3V 50MA SOT23-5
LDO Voltage Regulators 3.3V 50mA Positive
IC REG LINEAR 3.3V 50MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD2979M33TR | 018529-LD2979M33TR | 497-1512-2-ND | LD2979M33TR | LD2979M33TR | LD2979M33TR |
| Product Name | 3.3V 50mA SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD2979M33TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| Dropout Voltage | 0.2000 volts | 0.6000 volts | 0.6000 volts |