Manufacturer: STMicroelectronics
Win Source Part Number: 762077-LD29300V80
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 3A
Family Name: LD29300
Output Voltage: 8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 180μA ~ 100mA
PSRR: 59dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220AB
Voltage Input MAX: 14V
Voltage Dropout (Maximum): 0.7V @ 3A
Alternative Parts (Cross-Reference): BD80FD0WHFP-TR; BD80FD0WFP2-E2; RH1086BKK; ;
Introduction Date: December 18, 2002
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSFM3, TO-220, 3 PIN Product overview: LD29300V80 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.7V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.7V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29300V80 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220
IC REG LINEAR 8V 3A TO220AB
IC REG LINEAR 8V 3A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 762077-LD29300V80 | 776-LD29300V80 | 497-1511-5-ND | LD29300V80 | LD29300V80 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD29300V80 | 8V 0.7V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |