The LD29300P2MTR is a linear voltage regulator designed to deliver a guaranteed output current of up to 3 A with a very low dropout voltage of approximately 0.4 V at this current level. It features high accuracy with a tolerance of ±1% at 25°C, making it suitable for applications requiring precise voltage regulation. The device includes internal current and thermal limiting for enhanced reliability and safety, as well as logic-controlled electronic shutdown capabilities. This regulator is particularly effective in high current loads and is applicable in various systems, including power supply post regulation, monitors, VCRs, TVs, computer systems, and battery-powered devices. Its low ground current and minimal dropout voltage are critical attributes for low dropout applications.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A P2PAK-4
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LD29300P2MTR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |