STMicroelectronics, Inc. Ldo, Adj, 3A, 3A, -40 To 125Deg C; Output Type Stmicroelectronics LD29300P2MTR

Description
LDO, ADJ, 3A, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:400mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 3A, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:400mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 3A, 3A, -40 To 125Deg C; Output Type Stmicroelectronics - 51AC9068 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 3A, 3A, -40 To 125Deg C; Output Type Stmicroelectronics
51AC9068
Ldo, Adj, 3A, 3A, -40 To 125Deg C; Output Type Stmicroelectronics 51AC9068
LDO, ADJ, 3A, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:400mV; No. of Pins:6Pins RoHS Compliant: Yes

LDO, ADJ, 3A, 3A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:3A; Dropout Voltage Typ @ Current:400mV; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9068
Product Name Ldo, Adj, 3A, 3A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 2.5 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details