STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD29300P2MTR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A P2PAK-4
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A P2PAK-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7780-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7780-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7780-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A P2PAK-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A P2PAK-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7780-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7780-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7780-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A P2PAK-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A P2PAK-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7780-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7780-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7780-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A P2PAK-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A P2PAK-4

Buy Now Datasheet
Voltage Regulators - 6869173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869173
Voltage Regulators 6869173
LDO Regulator Adj 3A P2PAK/A

LDO Regulator Adj 3A P2PAK/A

Supplier's Site
Voltage Regulators - 6869173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869173P
Voltage Regulators 6869173P
LDO Regulator Adj 3A P2PAK/A

LDO Regulator Adj 3A P2PAK/A

Supplier's Site
Voltage Regulators - 1657780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1657780
Voltage Regulators 1657780
LDO Regulator Adj 3A P2PAK/A

LDO Regulator Adj 3A P2PAK/A

Supplier's Site
Singapore, Singapore
3A 1.23V 13.3V LDO Voltage Regulator IC
776-LD29300P2MTR
3A 1.23V 13.3V LDO Voltage Regulator IC 776-LD29300P2MTR
3A LDO, 1.23V-13.3V Adj, 1% Acc, 30V In, TO-263-6 Product overview: LD29300P2MTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.23V, 13.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.23V, 13.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29300P2MTR can be used for catalog matching and distributor lookup.

3A LDO, 1.23V-13.3V Adj, 1% Acc, 30V In, TO-263-6 Product overview: LD29300P2MTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.23V, 13.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.23V, 13.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29300P2MTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LD29300P2MTR - 018528-LD29300P2MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD29300P2MTR
018528-LD29300P2MTR
PMIC - PMIC - Voltage Regulators - Linear - LD29300P2MTR 018528-LD29300P2MTR
Manufacturer: STMicroelectronics Win Source Part Number: 018528-LD29300P2MTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: 1.5 V to 9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: P2PAK-4 Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 1.23V Dropout Voltage-Max: 0.7V @ 3A Operating Supply Current: 180μA to 100mA PSRR: 75dB (120Hz) Maximum Output Voltage: 13.3V Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): NCP630AD2TG; LD29300P2M; LD29300P2MR; LD29300P2MTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018528-LD29300P2MTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 1.5 V to 9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: P2PAK-4
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.23V
Dropout Voltage-Max: 0.7V @ 3A
Operating Supply Current: 180μA to 100mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 13.3V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): NCP630AD2TG; LD29300P2M; LD29300P2MR; LD29300P2MTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD29300P2MTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD29300P2MTR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD29300P2MTR
IC REG LINEAR POS ADJ 3A P2PAK-4

IC REG LINEAR POS ADJ 3A P2PAK-4

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LD29300P2MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD29300P2MTR
PMIC - Voltage Regulators - Linear LD29300P2MTR
IC REG LINEAR POS ADJ 3A P2PAK-4

IC REG LINEAR POS ADJ 3A P2PAK-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD29300P2MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD29300P2MTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD29300P2MTR
IC REG LINEAR POS ADJ 3A P2PAK-4

IC REG LINEAR POS ADJ 3A P2PAK-4

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - LD29300P2MTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LD29300P2MTR
Power Supply Chip >> Linear Voltage Regulators (LDO) LD29300P2MTR
75dB@(120Hz) 3A Adjustable 1.23V~13.3V Positive electrode 14V TO-263-6 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 3A Adjustable 1.23V~13.3V Positive electrode 14V TO-263-6 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-7780-2-ND 6869173 6869173P 776-LD29300P2MTR 018528-LD29300P2MTR LD29300P2MTR LD29300P2MTR LD29300P2MTR LD29300P2MTR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 3A 1.23V 13.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD29300P2MTR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; P2pak/a Other; TO-263-6 Other; P2PAK-4 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data