STMicroelectronics, Inc. 1.8V 3A LDO Voltage Regulator IC LD29300P2M18R

Description
1.8V LDO Regulator, 3A, 400mV Dropout, TO-263-5 Product overview: LD29300P2M18R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29300P2M18R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.8V LDO Regulator, 3A, 400mV Dropout, TO-263-5 Product overview: LD29300P2M18R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29300P2M18R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 3A LDO Voltage Regulator IC
776-LD29300P2M18R
1.8V 3A LDO Voltage Regulator IC 776-LD29300P2M18R
1.8V LDO Regulator, 3A, 400mV Dropout, TO-263-5 Product overview: LD29300P2M18R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29300P2M18R can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 3A, 400mV Dropout, TO-263-5 Product overview: LD29300P2M18R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29300P2M18R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3473-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3473-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3473-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A P2PAK-4

Linear Voltage Regulator IC Positive Fixed 1 Output 3A P2PAK-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD29300P2M18R - 070850-LD29300P2M18R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD29300P2M18R
070850-LD29300P2M18R
PMIC - PMIC - Voltage Regulators - Linear - LD29300P2M18R 070850-LD29300P2M18R
Manufacturer: STMicroelectronics Win Source Part Number: 070850-LD29300P2M18R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 1.8V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: P2PAK-4 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.7V @ 3A Operating Supply Current: 180μA to 100mA PSRR: 72dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 070850-LD29300P2M18R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: P2PAK-4
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.7V @ 3A
Operating Supply Current: 180μA to 100mA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD29300P2M18R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD29300P2M18R
PMIC - Voltage Regulators - Linear LD29300P2M18R
IC REG LINEAR 1.8V 3A P2PAK-4

IC REG LINEAR 1.8V 3A P2PAK-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD29300P2M18R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD29300P2M18R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD29300P2M18R
IC REG LINEAR 1.8V 3A P2PAK-4

IC REG LINEAR 1.8V 3A P2PAK-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LD29300P2M18R 497-3473-2-ND 070850-LD29300P2M18R LD29300P2M18R LD29300P2M18R
Product Name 1.8V 3A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LD29300P2M18R PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; P2PAK-4 TO-263
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Dropout Voltage 0.4000 volts 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
PMIC - Voltage Regulators - Linear - ADP222ACPZ-1827-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR-V160 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Voltage Regulators - 1690663 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details