The LD29300D2M33R is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3 V with a maximum output current of 3 A. It features a very low dropout voltage of approximately 400 mV at full load, making it suitable for applications where minimal voltage loss is critical. The device has a tolerance of ±1% at 25 °C, ensuring high accuracy in voltage regulation. This regulator includes internal current and thermal limiting for enhanced reliability and safety. It is particularly well-suited for high current loads and can be utilized in various applications such as power supply post-regulation, computer systems, and battery-powered devices. The LD29300D2M33R is available in a D2PAK package, facilitating easy integration into electronic designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LD29300D2M33R |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |