Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3
Manufacturer: STMicroelectronics
Win Source Part Number: 876850-LD29300D2M15R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2Pak/A
Package: Reel - TR
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LD29300
Categories: Integrated Circuits (ICs)
Case / Package: D2Pak/A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1499-2-NDR, 497-1499-1-NDR, 497-1499-2, 497-1499-1
1.5V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO3, D2PAK/A-3 Product overview: LD29300D2M15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 0.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29300D2M15R can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 3A D2PAK/A
IC REG LINEAR 1.5V 3A D2PAK/A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-1499-2-ND | 876850-LD29300D2M15R | 776-LD29300D2M15R | LD29300D2M15R | LD29300D2M15R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD29300D2M15R | 1.5V 0.7V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; D2Pak/A | Other; TO-263-4 | TO-263 | |
| Special Features | Input Overcurrent Protection |