Manufacturer: STMicroelectronics
Win Source Part Number: 018527-LD29150PTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Family Name: LD29150
Output Voltage: 3.2 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.23V
Dropout Voltage-Max: 0.7V @ 1.5A
Operating Supply Current: 180μA to 80mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 13.3V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): BA00CC0FP-V5; BA00CC0FP; BA00CC0WFP-TR;
Introduction Date: September 05, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
1.5A LDO, 1.23-13.3V Adj, 1% Acc, 30V In, TO-252-5 Product overview: LD29150PTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 13.3V, 30V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 13.3V, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29150PTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PPAK
LDO Regulator Adj 1.5-15V 1.5A PPAK
LDO Regulator Adj 1.5-15V 1.5A PPAK
IC REG LINEAR POS ADJ 1.5A PPAK
IC REG LINEAR POS ADJ 1.5A PPAK
IC REG LINEAR POS ADJ 1.5A PPAK
LDO Voltage Regulators Adjust 1.5A Very Low
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018527-LD29150PTR | 776-LD29150PTR | 497-4250-2-ND | 6868723P | 1686491 | LD29150PTR | LD29150PTR | LD29150PTR | LD29150PTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD29150PTR | 1.5A 13.3V 30V TO-252 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | PPAK; Other; PPAK | Other; TO-252-5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | PPAK; Other; PPAK | PPAK; Other; Ppak | DPAK; PPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |||
| Life Cycle Stage | Maturity; Active |