STMicroelectronics, Inc. Ldo, Adjustable, 1.5A, To-252-5; Output Type Stmicroelectronics LD29150PTR

Description
LDO, ADJUSTABLE, 1.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes
Description
LDO, ADJUSTABLE, 1.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adjustable, 1.5A, To-252-5; Output Type Stmicroelectronics - 51AC9067 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adjustable, 1.5A, To-252-5; Output Type Stmicroelectronics
51AC9067
Ldo, Adjustable, 1.5A, To-252-5; Output Type Stmicroelectronics 51AC9067
LDO, ADJUSTABLE, 1.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

LDO, ADJUSTABLE, 1.5A, TO-252-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9067
Product Name Ldo, Adjustable, 1.5A, To-252-5; Output Type Stmicroelectronics
Input Voltage 2.5 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details