STMicroelectronics, Inc. 8V 0.7V LDO Voltage Regulator IC LD29150PT80

Description
8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO4, PPAK-5 Product overview: LD29150PT80 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD29150PT80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO4, PPAK-5 Product overview: LD29150PT80 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD29150PT80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 0.7V LDO Voltage Regulator IC
699-LD29150PT80
8V 0.7V LDO Voltage Regulator IC 699-LD29150PT80
8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO4, PPAK-5 Product overview: LD29150PT80 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD29150PT80 can be used for catalog matching and distributor lookup.

8V FIXED POSITIVE LDO REGULATOR, 0.7V DROPOUT, PSSO4, PPAK-5 Product overview: LD29150PT80 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8V, 0.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.7V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD29150PT80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD29150PT80 - 1052010-LD29150PT80 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD29150PT80
1052010-LD29150PT80
PMIC - PMIC - Voltage Regulators - Linear - LD29150PT80 1052010-LD29150PT80
Manufacturer: STMicroelectronics Win Source Part Number: 1052010-LD29150PT80 Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: PPAK Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 8V Operating Supply Current: 180μA to 80mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1052010-LD29150PT80
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 8V
Operating Supply Current: 180μA to 80mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD29150PT80 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD29150PT80
PMIC - Voltage Regulators - Linear LD29150PT80
IC REG LINEAR 8V 1.5A PPAK

IC REG LINEAR 8V 1.5A PPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LD29150PT80 1052010-LD29150PT80 LD29150PT80
Product Name 8V 0.7V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD29150PT80 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-252-5 PPAK; Other; PPAK
Output Voltage 8 volts 8 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
IQ 1.80E-4 amps
Unlock Full Specs
to access all available technical data