LD29150 - 1.5A Very low drop voltage regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A PPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A PPAK
5V 1.5A LDO Regulator, 400mV Dropout, TO-252-5 Product overview: LD29150PT50R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29150PT50R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018526-LD29150PT50R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Family Name: LD29150
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 1.5A
Operating Supply Current: 180μA to 80mA
PSRR: 64dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): BA05CC0WFP; BA05SFP-E2; BA05SFP;
Introduction Date: September 05, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 1.5A PPAK
IC REG LINEAR 5V 1.5A PPAK
IC REG LINEAR 5V 1.5A PPAK
LDO Voltage Regulators 5.0V 1.5A Very Low
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LD29150PT50R | 497-4249-2-ND | 776-LD29150PT50R | 018526-LD29150PT50R | LD29150PT50R | LD29150PT50R | LD29150PT50R | LD29150PT50R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1.5A TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD29150PT50R | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
| Package Type | Other; PPAK 5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; TO-252-5 | PPAK; Other; PPAK | DPAK | DPAK; PPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |