Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A PPAK
3.3V 1.5A LDO Regulator, TO-252, 1% Accuracy Product overview: LD29150PT33 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29150PT33 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1.5A PPAK
IC REG LINEAR 3.3V 1.5A PPAK
IC REG LINEAR 3.3V 1.5A PPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LD29150PT33-ND | 776-LD29150PT33 | LD29150PT33 | LD29150PT33 | 761-LD29150PT33 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.5A TO-252 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 3.3V 1.5A PPAK |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; TO-252-5 | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |
| Special Features | Input Overcurrent Protection | Enable |