Win Source Part Number: 961113-LD29150PT15R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 80 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 180 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LD29150
Product Status: Obsolete
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A PPAK
1.5V FIXED POSITIVE LDO REGULATOR, PSSO4, LEAD FREE, PPAK-5 Product overview: LD29150PT15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29150PT15R can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 1.5A PPAK
IC REG LINEAR 1.5V 1.5A PPAK
IC REG LINEAR 1.5V 1.5A PPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 961113-LD29150PT15R | LD29150PT15R-ND | 776-LD29150PT15R | LD29150PT15R | 761-LD29150PT15R | LD29150PT15R |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 1.5V 1.5A PPAK | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; PPAK; Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; TO-252-5 | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |