STMicroelectronics, Inc. Ic, Reg Ldo, 5.0V, 1.5A, D-Pak; Output Type Stmicroelectronics LD29150DT50R

Description
IC, REG LDO, 5.0V, 1.5A, D-PAK; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
IC, REG LDO, 5.0V, 1.5A, D-PAK; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Reg Ldo, 5.0V, 1.5A, D-Pak; Output Type Stmicroelectronics - 95M6449 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg Ldo, 5.0V, 1.5A, D-Pak; Output Type Stmicroelectronics
95M6449
Ic, Reg Ldo, 5.0V, 1.5A, D-Pak; Output Type Stmicroelectronics 95M6449
IC, REG LDO, 5.0V, 1.5A, D-PAK; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes

IC, REG LDO, 5.0V, 1.5A, D-PAK; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95M6449
Product Name Ic, Reg Ldo, 5.0V, 1.5A, D-Pak; Output Type Stmicroelectronics
Input Voltage 6 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details