STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD29150DT50R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3468-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3468-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3468-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3468-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3468-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3468-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3468-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3468-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3468-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD29150DT50R - 143735-LD29150DT50R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD29150DT50R
143735-LD29150DT50R
PMIC - PMIC - Voltage Regulators - Linear - LD29150DT50R 143735-LD29150DT50R
Manufacturer: STMicroelectronics Win Source Part Number: 143735-LD29150DT50R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.4V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.7V @ 1.5A Operating Supply Current: 180μA to 80mA PSRR: 64dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TL750M05QKVURQ1; LD29150DT50; KF50BDT; LD29150DT50R; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 143735-LD29150DT50R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 1.5A
Operating Supply Current: 180μA to 80mA
PSRR: 64dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TL750M05QKVURQ1; LD29150DT50; KF50BDT; LD29150DT50R;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - 6868708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6868708P
Voltage Regulators 6868708P
LDO Regulator 5V 1.5A DPAK

LDO Regulator 5V 1.5A DPAK

Supplier's Site
Voltage Regulators - 1686490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1686490
Voltage Regulators 1686490
LDO Regulator 5V 1.5A DPAK

LDO Regulator 5V 1.5A DPAK

Supplier's Site
Singapore, Singapore
5V 1.5A TO-252 LDO Voltage Regulator IC
776-LD29150DT50R
5V 1.5A TO-252 LDO Voltage Regulator IC 776-LD29150DT50R
5V LDO, 1.5A, 400mV Dropout, 1% Acc, TO-252 Product overview: LD29150DT50R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29150DT50R can be used for catalog matching and distributor lookup.

5V LDO, 1.5A, 400mV Dropout, 1% Acc, TO-252 Product overview: LD29150DT50R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29150DT50R can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - LD29150DT50R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LD29150DT50R
Power Supply Chip >> Linear Voltage Regulators (LDO) LD29150DT50R
64dB@(120Hz) 1.5A Fixed 5V Positive electrode 14V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS

64dB@(120Hz) 1.5A Fixed 5V Positive electrode 14V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD29150DT50R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD29150DT50R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD29150DT50R
IC REG LINEAR 5V 1.5A DPAK

IC REG LINEAR 5V 1.5A DPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LD29150DT50R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD29150DT50R
PMIC - Voltage Regulators - Linear LD29150DT50R
IC REG LINEAR 5V 1.5A DPAK

IC REG LINEAR 5V 1.5A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD29150DT50R
LDO Voltage Regulators LD29150DT50R
LDO Voltage Regulators 5.0V 1.5A Very Low

LDO Voltage Regulators 5.0V 1.5A Very Low

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD29150DT50R - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD29150DT50R
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD29150DT50R
IC REG LINEAR 5V 1.5A DPAK

IC REG LINEAR 5V 1.5A DPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 497-3468-2-ND 143735-LD29150DT50R 6868708P 1686490 776-LD29150DT50R LD29150DT50R LD29150DT50R LD29150DT50R LD29150DT50R LD29150DT50R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LD29150DT50R Voltage Regulators Voltage Regulators 5V 1.5A TO-252 LDO Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; D-Pak DPAK; Other; Dpak Other; TO-252 DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3942KLGTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 4.5 to 60 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARMZ-3.3-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 1913245 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers