The LD29150DT18 is a linear voltage regulator from Quarktwin Technology Ltd. designed for high current applications. It features a very low dropout voltage of approximately 0.4 V at a maximum output current of 1.5 A, making it suitable for low dropout-critical systems. The regulator offers fixed output voltage options, including 1.8 V, with a tolerance of ±1% at 25 °C. It incorporates internal current and thermal limiting for enhanced reliability and includes a logic-controlled electronic shutdown feature in the PPAK package. Typical applications include power supply post-regulation for monitors, VCRs, TVs, computer systems, and battery-powered devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LD29150DT18 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |