Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK
1.5V FIXED POSITIVE LDO REGULATOR, PSSO2, LEAD FREE, DPAK-3 Product overview: LD29150DT15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29150DT15R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1052007-LD29150DT15R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 180μA to 80mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.5V 1.5A DPAK
IC REG LINEAR 1.5V 1.5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-1493-2-ND | 776-LD29150DT15R | 1052007-LD29150DT15R | LD29150DT15R | LD29150DT15R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V DPAK LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD29150DT15R | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | Other; D-Pak | DPAK | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |