Manufacturer: STMicroelectronics
Win Source Part Number: 018522-LD29080S33R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 800mA
Operating Supply Current: 180μA to 35mA
PSRR: 67dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TL1963A-33DCYR; BD33KA5WF-E2; BD3570FP-TR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
800 mA fixed and adjustable output very low drop voltage regulator Product overview: LD29080S33R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29080S33R can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 800MA SOT223
LDO Voltage Regulators 800mA VLD 0.4 400mV 3.3V Fixed Adj 25c
IC REG LINEAR 3.3V 800MA SOT223
IC REG LINEAR 3.3V 800MA SOT223
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018522-LD29080S33R | 497-13047-2-ND | 776-LD29080S33R | LD29080S33R | LD29080S33R | LD29080S33R | LD29080S33R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD29080S33R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 800 mA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Adjustable / Variable | Fixed | |||
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; TO-261-4, TO-261AA | |||
| Life Cycle Stage | Maturity; Active |