Manufacturer: STMicroelectronics
Win Source Part Number: 1052005-LD29080PT33R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 800mA
Operating Supply Current: 180μA to 35mA
PSRR: 67dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): NCP5500DT33RKG; BA33BC0WFP-E2; LD29080PT33R; BA33BC0WFP;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA PPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA PPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA PPAK
3.3V 800mA LDO Voltage Regulator, TO-252-5, 1% Accuracy Product overview: LD29080PT33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29080PT33R can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 800MA PPAK
IC REG LINEAR 3.3V 800MA PPAK
IC REG LINEAR 3.3V 800MA PPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1052005-LD29080PT33R | 497-4246-2-ND | 776-LD29080PT33R | LD29080PT33R | LD29080PT33R | LD29080PT33R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD29080PT33R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 800mA TO-252 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | PPAK; Other; PPAK | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; TO-252-5 | DPAK; PPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |