Manufacturer: STMicroelectronics
Win Source Part Number: 110516-LD29080PT25R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.7V @ 800mA
Operating Supply Current: 180μA to 35mA
PSRR: 70dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
2.5V 800mA LDO Voltage Regulator, TO-252-5, 1% Accuracy Product overview: LD29080PT25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 800mA, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800mA, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29080PT25R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA PPAK
IC REG LINEAR 2.5V 800MA PPAK
IC REG LINEAR 2.5V 800MA PPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 110516-LD29080PT25R | 776-LD29080PT25R | 497-4648-2-ND | LD29080PT25R | LD29080PT25R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD29080PT25R | 2.5V 800mA TO-252 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | PPAK; Other; PPAK | Other; TO-252-5 | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |