Manufacturer: STMicroelectronics
Win Source Part Number: 1052003-LD29080PT15R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 180μA to 35mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): BA15BC0WFP-E2; LD29080PT15; LD29080PT15R; LT3021EDH-1.5 PBF;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA PPAK
IC REG LINEAR 1.5V 800MA PPAK Product overview: LD29080PT15R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD29080PT15R can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 800MA PPAK
IC REG LINEAR 1.5V 800MA PPAK
IC REG LINEAR 1.5V 800MA PPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1052003-LD29080PT15R | 497-4245-2-ND | 776-LD29080PT15R | LD29080PT15R | 761-LD29080PT15R | LD29080PT15R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD29080PT15R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 800MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 1.5V 800MA PPAK | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | PPAK; Other; PPAK | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; TO-252-5 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |