STMicroelectronics, Inc. 5V 1.4V TO-220 LDO Voltage Regulator IC LD1585CV50

Description
5V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, SFM3, TO-220, 3 PIN Product overview: LD1585CV50 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.4V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1585CV50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, SFM3, TO-220, 3 PIN Product overview: LD1585CV50 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.4V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1585CV50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1.4V TO-220 LDO Voltage Regulator IC
776-LD1585CV50
5V 1.4V TO-220 LDO Voltage Regulator IC 776-LD1585CV50
5V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, SFM3, TO-220, 3 PIN Product overview: LD1585CV50 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.4V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1585CV50 can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, SFM3, TO-220, 3 PIN Product overview: LD1585CV50 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.4V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1585CV50 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-4809-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-4809-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-4809-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1341569-LD1585CV50 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1341569-LD1585CV50
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1341569-LD1585CV50
Win Source Part Number: 1341569-LD1585CV50 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Package: Tube Standard Package: 1,000 Current - Output: 5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 5V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: 0°C ~ 125°C PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: LD1585 Product Status: Obsolete Voltage Dropout (Max): 1.4V @ 5A

Win Source Part Number: 1341569-LD1585CV50
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tube
Standard Package: 1,000
Current - Output: 5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LD1585
Product Status: Obsolete
Voltage Dropout (Max): 1.4V @ 5A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD1585CV50 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD1585CV50
PMIC - Voltage Regulators - Linear LD1585CV50
IC REG LINEAR 5V 5A TO220AB

IC REG LINEAR 5V 5A TO220AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD1585CV50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD1585CV50
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD1585CV50
IC REG LINEAR 5V 5A TO220AB

IC REG LINEAR 5V 5A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LD1585CV50 497-4809-5-ND 1341569-LD1585CV50 LD1585CV50 LD1585CV50
Product Name 5V 1.4V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; Tube TO-220
Output Voltage 5 volts 5 volts 5 volts
IOUT 5 amps 5 amps 5 amps 5 amps
IQ 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data