STMicroelectronics, Inc. Voltage Regulator Ic; Output Type Stmicroelectronics LD1585CV

Description
VOLTAGE REGULATOR IC; Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:28V; Output Current Max:5A; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REGULATOR IC; Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:28V; Output Current Max:5A; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator Ic; Output Type Stmicroelectronics - 89K0632 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator Ic; Output Type Stmicroelectronics
89K0632
Voltage Regulator Ic; Output Type Stmicroelectronics 89K0632
VOLTAGE REGULATOR IC; Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:28V; Output Current Max:5A; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:TO-220 RoHS Compliant: Yes

VOLTAGE REGULATOR IC; Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:1.25V; Output Voltage Max:28V; Output Current Max:5A; Dropout Voltage Typ @ Current:1.2V; IC Case / Package:TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 89K0632
Product Name Voltage Regulator Ic; Output Type Stmicroelectronics
Input Voltage 4.25 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details