1.225 V-1.275V ADJUSTABLE POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSSO3, LEAD FREE, D2PAK/A-3 Product overview: LD1585CD2M-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.225 V, 1.275V, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.225 V, 1.275V, 1.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1585CD2M-R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A D2PAK-3
Win Source Part Number: 1341565-LD1585CD2M-R
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel (TR) Cut Tape (CT)
Standard Package: 1,000
Current - Output: 5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 28.6V
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 1.25V
Mounting Type: Surface Mount
Package / Case: TO-263-4, D²Pak (3 Leads + Tab) , TO-263AA
Supplier Device Package: D2PAK-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LD1585
Product Status: Obsolete
Voltage Dropout (Max): 1.4V @ 5A
IC REG LINEAR POS ADJ 5A D2PAK-3
IC REG LINEAR POS ADJ 5A D2PAK-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD1585CD2M-R | 497-3460-2-ND | 1341565-LD1585CD2M-R | LD1585CD2M-R | LD1585CD2M-R |
| Product Name | 1.225 V 1.275V 1.4V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; TO-263-4 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; Tape & Reel (TR) Cut Tape (CT) | TO-263 | |
| Output Voltage | 28 volts | 1.25 to 28.6 volts | 1.25 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | |
| Dropout Voltage | 1.2 volts | 1.4 volts | 1.4 volts |