7A Adj. Pos. LDO Regulator, 6V In, 9A Out Product overview: LD1580P2T-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7A, 6V, 9A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7A, 6V, 9A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1580P2T-R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 7A P2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 070849-LD1580P2T-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 7A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 7A
Family Name: LD1580
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: P2PAK
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.25V
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 6V
Alternative Parts (Cross-Reference): LP3875EMPX-ADJ; LP3874EMPX-ADJ; LP3874EMP-ADJ;
Introduction Date: November 06, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 7A P2PAK
IC REG LINEAR POS ADJ 7A P2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD1580P2T-R | 497-5842-2-ND | 070849-LD1580P2T-R | LD1580P2T-R | LD1580P2T-R |
| Product Name | 7A 6V 9A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD1580P2T-R | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Output Voltage | 1.26 volts | 1.25 to 6 volts | 1.25 volts | 1.25 volts | |
| IOUT | 7 amps | 7 amps | 7 amps | 7 amps | 7 amps |
| Dropout Voltage | 0.4000 volts | 0.4000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |