Manufacturer: STMicroelectronics
Win Source Part Number: 801422-LD1117V50C
Packaging: Tube
Mounting Style: Through Hole
Current - Output: 800mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 15V
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220-3
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.3V at 800mA
Current - Quiescent (Iq): 10mA
Part Number Series: LD1117
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220
Adjustable and fixed low drop positive voltage regulator Product overview: LD1117V50C from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117V50C can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 800MA TO220
LDO Voltage Regulators 5.0 0.8A Positive
IC REG LINEAR 5V 800MA TO220
75dB@(120Hz) 800mA Fixed 5V Positive electrode 15V TO-220 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 800MA TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 801422-LD1117V50C | 497-17906-ND | 776-LD1117V50C | LD1117V50C | LD1117V50C | LD1117V50C | LD1117V50C | LD1117V50C |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD1117V50C | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220 | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | ||||||
| VIN | 15 volts | 15 volts | 15 volts | 15 volts |