3.3V LDO Regulator, 1.3A, 1% Acc, 1.1V Dropout, TO Pkg Product overview: LD1117V33 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.3A, 1.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.3A, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117V33 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018517-LD1117V33
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MC33269T-3.3G; LT1086IT-3.3; LD1117V33; LD1117AV33;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
800mA,3.3V,LDO Voltage Reg.,LD1117V33
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220
LDO Voltage Regulators 3.3V 0.8A Positive
IC REG LINEAR 3.3V 800MA TO220AB
IC REG LINEAR 3.3V 800MA TO220AB
IC REG LINEAR 3.3V 800MA TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD1117V33 | 018517-LD1117V33 | 4384885 | 497-1491-5-ND | LD1117V33 | LD1117V33 | LD1117V33 | LD1117V33 |
| Product Name | 3.3V 1.3A 1.1V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD1117V33 | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; TO | TO-220; Other; TO-220AB | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 1.3 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||
| Dropout Voltage | 1.1 volts | 1.2 volts | 1.2 volts | 1.2 volts |