Manufacturer: STMicroelectronics
Win Source Part Number: 876849-LD1117V33-DG
Features: Linear Voltage Regulator IC 1 Output
Package: Tube
Family Name: LD1117
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LD1117V33DG, 497-12822-5, -497-12822-5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220
Adjustable and fixed low drop positive voltage regulator Product overview: LD1117V33-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117V33-DG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Positive Fixed Reg 1V Low Drop 800mA
IC REG LINEAR 3.3V 800MA TO220AB
IC REG LINEAR 3.3V 800MA TO220AB
IC REG LINEAR 3.3V 800MA TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876849-LD1117V33-DG | 497-12822-5-ND | 776-LD1117V33-DG | LD1117V33-DG | LD1117V33-DG | LD1117V33-DG | LD1117V33-DG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD1117V33-DG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Tube | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed | ||||
| Special Features | Input Overcurrent Protection |