STMicroelectronics, Inc. Ldo, Fixed, 1.8V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics LD1117V18

Description
LDO, FIXED, 1.8V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics - 26M0158 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics
26M0158
Ldo, Fixed, 1.8V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics 26M0158
LDO, FIXED, 1.8V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-220 RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0158
Product Name Ldo, Fixed, 1.8V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details