Manufacturer: STMicroelectronics
Win Source Part Number: 070848-LD1117V18
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
1.8V LDO Regulator, 1.3A, 15V In, 1.1V Dropout, TO Pkg Product overview: LD1117V18 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.3A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.3A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117V18 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220
Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PSFM3
IC REG LINEAR 1.8V 800MA TO220AB
LDO Voltage Regulators 1.8V 0.8A Positive
TO-220 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 1.8V 800MA TO220AB
IC REG LINEAR 1.8V 800MA TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 070848-LD1117V18 | 776-LD1117V18 | 497-3457-5-ND | LD1117V18 | LD1117V18 | LD1117V18 | LD1117V18 | LD1117V18 | LD1117V18 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD1117V18 | 1.8V 1.3A 15V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||||
| Package Type | TO-220; Other; TO-220AB | Other; TO | TO-220; Other; TO-220-3 | TO-220; Other; TO-220 (SINGLE GAUGE) | TO-220 | TO-220 | TO-220; Other; TO-220-3 | ||
| Life Cycle Stage | Maturity; Active |