Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223
Manufacturer: STMicroelectronics
Win Source Part Number: 018516-LD1117STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Family Name: LD1117
Output Voltage: 1.25 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 5mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Alternative Parts (Cross-Reference): SPX1117M3-L/TR; REG1117; SPX1117M3/TR; SPX1117HM3;
Introduction Date: January 04, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
LDO Voltage Regulator, 1.3A, 15V, SOT-223, Surface Mount Product overview: LD1117STR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 1.3A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 1.3A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117STR can be used for catalog matching and distributor lookup.
Adj and fixed low drop positive VR
Adj and fixed low drop positive VR
Adj and fixed low drop positive VR
IC REG LIN POS ADJ 800MA SOT223
LDO Voltage Regulators 1.25-15V 0.8A Adj
IC REG LIN POS ADJ 800MA SOT223
IC REG LIN POS ADJ 800MA SOT223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-1244-1-ND | 018516-LD1117STR | 776-LD1117STR | 151817 | LD1117STR | LD1117STR | LD1117STR | LD1117STR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD1117STR | SMD 1.3A 15V LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |