STMicroelectronics, Inc. V Reg, 1Vdo, 0.8A, 1.25Vref, 2%, 3Sot223; Output Type Stmicroelectronics LD1117STR

Description
V REG, 1VDO, 0.8A, 1.25VREF, 2%, 3SOT223; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:950mA; RoHS Compliant: Yes
Datasheet
Description
V REG, 1VDO, 0.8A, 1.25VREF, 2%, 3SOT223; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:950mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg, 1Vdo, 0.8A, 1.25Vref, 2%, 3Sot223; Output Type Stmicroelectronics - 04X6346 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1Vdo, 0.8A, 1.25Vref, 2%, 3Sot223; Output Type Stmicroelectronics
04X6346
V Reg, 1Vdo, 0.8A, 1.25Vref, 2%, 3Sot223; Output Type Stmicroelectronics 04X6346
V REG, 1VDO, 0.8A, 1.25VREF, 2%, 3SOT223; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:950mA; RoHS Compliant: Yes

V REG, 1VDO, 0.8A, 1.25VREF, 2%, 3SOT223; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:950mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator Adj +1.25/15V, Smd; Output Type Stmicroelectronics - 24M3339 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adj +1.25/15V, Smd; Output Type Stmicroelectronics
24M3339
Ldo Voltage Regulator Adj +1.25/15V, Smd; Output Type Stmicroelectronics 24M3339
LDO VOLTAGE REGULATOR ADJ +1.25/15V, SMD; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:1.25V; Output Voltage Max:15V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJ +1.25/15V, SMD; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:1.25V; Output Voltage Max:15V; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 04X6346
Product Name V Reg, 1Vdo, 0.8A, 1.25Vref, 2%, 3Sot223; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details