STMicroelectronics, Inc. Ldo, Adj, 15V, 0.95A, -40 To 125Deg C Rohs Compliant Stmicroelectronics LD1117SC-R

Description
LDO, ADJ, 15V, 0.95A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
LDO, ADJ, 15V, 0.95A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 15V, 0.95A, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0581 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 15V, 0.95A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0581
Ldo, Adj, 15V, 0.95A, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0581
LDO, ADJ, 15V, 0.95A, -40 TO 125DEG C ROHS COMPLIANT: YES

LDO, ADJ, 15V, 0.95A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo Vlt Reg, 0.95A, 1.25V-15V, Sot-223-4; Output Type Stmicroelectronics - 45Y5364 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Vlt Reg, 0.95A, 1.25V-15V, Sot-223-4; Output Type Stmicroelectronics
45Y5364
Ldo Vlt Reg, 0.95A, 1.25V-15V, Sot-223-4; Output Type Stmicroelectronics 45Y5364
LDO VLT REG, 0.95A, 1.25V-15V, SOT-223-4; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:950mA; RoHS Compliant: Yes

LDO VLT REG, 0.95A, 1.25V-15V, SOT-223-4; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:15V; Output Current:950mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 69AH0581 45Y5364
Product Name Ldo, Adj, 15V, 0.95A, -40 To 125Deg C Rohs Compliant Stmicroelectronics Ldo Vlt Reg, 0.95A, 1.25V-15V, Sot-223-4; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details