LDO Regulator Adj 1.25-15V 1.3A SOT223
LDO Regulator Adj 1.25-15V 1.3A SOT223
LDO Regulator Adj 1.25-15V 1.3A SOT223
Manufacturer: STMicroelectronics
Win Source Part Number: 018515-LD1117SC-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Output Voltage: 1.25 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 5mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
LDO Voltage Regulator, 1.3A, 15V, SOT-223, 1% Acc Product overview: LD1117SC-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117SC-R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223
LDO Voltage Regulators 1.25 to 15V Adjust
IC REG LIN POS ADJ 800MA SOT223
IC REG LIN POS ADJ 800MA SOT223
IC REG LIN POS ADJ 800MA SOT223
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6869372 | 6869372P | 018515-LD1117SC-R | 776-LD1117SC-R | 497-4241-1-ND | LD1117SC-R | LD1117SC-R | LD1117SC-R | LD1117SC-R |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD1117SC-R | 1.3A 15V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Sot-223 | Other; SOT-223 | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| IQ | 0.0050 amps | 0.0050 amps | 0.0100 amps | 0.0050 amps | 0.0050 amps | ||||
| Regulator Type | Low Dropout | Standard |