STMicroelectronics, Inc. Ldo Voltage Regulator, 5V, Smd; Output Type Stmicroelectronics LD1117S50CTR

Description
LDO VOLTAGE REGULATOR, 5V, SMD; Output Type:Fixed; Input Voltage Min:6.5V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, SMD; Output Type:Fixed; Input Voltage Min:6.5V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, Smd; Output Type Stmicroelectronics - 58M7943 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, Smd; Output Type Stmicroelectronics
58M7943
Ldo Voltage Regulator, 5V, Smd; Output Type Stmicroelectronics 58M7943
LDO VOLTAGE REGULATOR, 5V, SMD; Output Type:Fixed; Input Voltage Min:6.5V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, SMD; Output Type:Fixed; Input Voltage Min:6.5V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 1Vdo, 0.8A, 5V, 4%, 3Sot223; Output Type Stmicroelectronics - 04X6350 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1Vdo, 0.8A, 5V, 4%, 3Sot223; Output Type Stmicroelectronics
04X6350
V Reg, 1Vdo, 0.8A, 5V, 4%, 3Sot223; Output Type Stmicroelectronics 04X6350
V REG, 1VDO, 0.8A, 5V, 4%, 3SOT223; Output Type:Fixed; Input Voltage Min:6.5V; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes

V REG, 1VDO, 0.8A, 5V, 4%, 3SOT223; Output Type:Fixed; Input Voltage Min:6.5V; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:950mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 58M7943 04X6350
Product Name Ldo Voltage Regulator, 5V, Smd; Output Type Stmicroelectronics V Reg, 1Vdo, 0.8A, 5V, 4%, 3Sot223; Output Type Stmicroelectronics
Input Voltage 6.5 to 15 volts 6.5 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details