STMicroelectronics, Inc. Voltage Regulators LD1117S33TR

Description
LDO Regulator 3.3V 1.3A
Request a Quote Datasheet
Description
LDO Regulator 3.3V 1.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 7140697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7140697
Voltage Regulators 7140697
LDO Regulator 3.3V 1.3A

LDO Regulator 3.3V 1.3A

Supplier's Site
Voltage Regulators - 7140697P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7140697P
Voltage Regulators 7140697P
LDO Regulator 3.3V 1.3A

LDO Regulator 3.3V 1.3A

Supplier's Site
Voltage Regulators - 1686804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1686804
Voltage Regulators 1686804
LDO Regulator 3.3V 1.3A

LDO Regulator 3.3V 1.3A

Supplier's Site
Singapore, Singapore
SMD 3.3V 1.3A LDO Voltage Regulator IC
776-LD1117S33TR
SMD 3.3V 1.3A LDO Voltage Regulator IC 776-LD1117S33TR
3.3V LDO Voltage Regulator, 1.3A, 1% Acc, SOT-223, SMD Product overview: LD1117S33TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 1.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 1.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117S33TR can be used for catalog matching and distributor lookup.

3.3V LDO Voltage Regulator, 1.3A, 1% Acc, SOT-223, SMD Product overview: LD1117S33TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 1.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 1.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117S33TR can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1242-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1242-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1242-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1242-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1242-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1242-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1242-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1242-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1242-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD1117S33TR - 018513-LD1117S33TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD1117S33TR
018513-LD1117S33TR
PMIC - PMIC - Voltage Regulators - Linear - LD1117S33TR 018513-LD1117S33TR
Manufacturer: STMicroelectronics Win Source Part Number: 018513-LD1117S33TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Family Name: LD1117 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): PAM3110ABA330R; AME8810AEGTZ; SC1202CST-3.3; Introduction Date: January 04, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 018513-LD1117S33TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Family Name: LD1117
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): PAM3110ABA330R; AME8810AEGTZ; SC1202CST-3.3;
Introduction Date: January 04, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD1117S33TR
PMIC - Voltage Regulators - Linear LD1117S33TR
IC REG LINEAR 3.3V 800MA SOT223

IC REG LINEAR 3.3V 800MA SOT223

Supplier's Site Datasheet
IC REG LDO 3.3V 0.8A SOT223 - LD1117S33TR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC REG LDO 3.3V 0.8A SOT223
LD1117S33TR
IC REG LDO 3.3V 0.8A SOT223 LD1117S33TR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LD1117S33TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LD1117S33TR
Power Supply Chip >> Linear Voltage Regulators (LDO) LD1117S33TR
75dB@(120Hz) 800mA Fixed 3.3V Positive electrode 15V SOT-223 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 800mA Fixed 3.3V Positive electrode 15V SOT-223 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD1117S33TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD1117S33TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD1117S33TR
IC REG LINEAR 3.3V 800MA SOT223

IC REG LINEAR 3.3V 800MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD1117S33TR
LDO Voltage Regulators LD1117S33TR
LDO Voltage Regulators 3.3V 0.8A Positive

LDO Voltage Regulators 3.3V 0.8A Positive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD1117S33TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD1117S33TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD1117S33TR
IC REG LINEAR 3.3V 800MA SOT223

IC REG LINEAR 3.3V 800MA SOT223

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 7140697 7140697P 776-LD1117S33TR 497-1242-1-ND 018513-LD1117S33TR LD1117S33TR LD1117S33TR LD1117S33TR LD1117S33TR LD1117S33TR LD1117S33TR
Product Name Voltage Regulators Voltage Regulators SMD 3.3V 1.3A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LD1117S33TR PMIC - Voltage Regulators - Linear IC REG LDO 3.3V 0.8A SOT223 Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; Sot-223 Other; SOT-223 Other; SOT-223 Other; TO-261-4, TO-261AA Other; SOT-223 Other; SOT-223 Other; TO-261-4, TO-261AA
IQ 0.0050 amps 0.0100 amps 0.0100 amps 0.0100 amps
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data