Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
Manufacturer: STMicroelectronics
Win Source Part Number: 1195795-LD1117S30TR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 800mA
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: SOT-223
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 1.2V @ 800mA
Alternative Parts (Cross-Reference): TC2117-3.0VDBTR; LD1117S30CTR; LD1117S30TR; LD1117S30C;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
3V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO3, ROHS COMPLIANT, SOT-223, 4 PIN Product overview: LD1117S30TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1117S30TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 800MA SOT223
IC REG LINEAR 3V 800MA SOT223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LD1117S30TR-ND | 1195795-LD1117S30TR | 776-LD1117S30TR | LD1117S30TR | LD1117S30TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD1117S30TR | 3V 1.2V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; SOT-223 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |